TE Connectivity Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55A0111-12-1

Description
Win Source Part Number: 1035083-55A0111-12-1 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Digi-Spool®, Continuous Spool Wire Gauge: 12 AWG Length: Enter Number of Feet in Order Quantity Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 37/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.103" (2.62mm) Jacket Color: Brown Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 44A0111-12-0; 282302-000216250-000 ; 2162503001; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 55A0111-12-1-MS,55A0 111-12-1-ND,6-119157 3-6,216250-000-ND,55 A0111-12-1-MS-ND,216 250-000,55A0111-12-1 -DS Base Product Number: 55A0111 Spool Size: 2000.0' (609.6m)
Request a Quote Datasheet
Description
Win Source Part Number: 1035083-55A0111-12-1 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Digi-Spool®, Continuous Spool Wire Gauge: 12 AWG Length: Enter Number of Feet in Order Quantity Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 37/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.103" (2.62mm) Jacket Color: Brown Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 44A0111-12-0; 282302-000216250-000 ; 2162503001; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 55A0111-12-1-MS,55A0 111-12-1-ND,6-119157 3-6,216250-000-ND,55 A0111-12-1-MS-ND,216 250-000,55A0111-12-1 -DS Base Product Number: 55A0111 Spool Size: 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1035083-55A0111-12-1
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1035083-55A0111-12-1
Win Source Part Number: 1035083-55A0111-12-1 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Digi-Spool®, Continuous Spool Wire Gauge: 12 AWG Length: Enter Number of Feet in Order Quantity Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 37/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.103" (2.62mm) Jacket Color: Brown Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 44A0111-12-0; 282302-000216250-000 ; 2162503001; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 55A0111-12-1-MS,55A0 111-12-1-ND,6-119157 3-6,216250-000-ND,55 A0111-12-1-MS-ND,216 250-000,55A0111-12-1 -DS Base Product Number: 55A0111 Spool Size: 2000.0' (609.6m)

Win Source Part Number: 1035083-55A0111-12-1
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55A0111
Package: Digi-Spool®, Continuous Spool
Wire Gauge: 12 AWG
Length: Enter Number of Feet in Order Quantity
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 37/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.103" (2.62mm)
Jacket Color: Brown
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 44A0111-12-0; 282302-000216250-000; 2162503001;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 55A0111-12-1-MS,55A0111-12-1-ND,6-1191573-6,216250-000-ND,55A0111-12-1-MS-ND,216250-000,55A0111-12-1-DS
Base Product Number: 55A0111
Spool Size: 2000.0' (609.6m)

Buy Now Datasheet
55A0111-12-1 Raychem Te Connectivity - 45M2476 - Newark, An Avnet Company
Chicago, IL, United States
55A0111-12-1 Raychem Te Connectivity
45M2476
55A0111-12-1 Raychem Te Connectivity 45M2476
55A0111-12-1

55A0111-12-1

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1035083-55A0111-12-1 45M2476
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55A0111-12-1 Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details