TE Connectivity Cable Transitions & Breakouts 559998-000

Description
Body Features Material Code : 130 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 2 Dimensions Inside Diameter Range (Body) : 24 - 57 MM  [.94 - 2.24 INCH ] Inside Diameter Range (Leg 1) : 12 - 57 MM  [.47 - 2.24 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 130 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 2 Dimensions Inside Diameter Range (Body) : 24 - 57 MM  [.94 - 2.24 INCH ] Inside Diameter Range (Leg 1) : 12 - 57 MM  [.47 - 2.24 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 559998-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
559998-000
Cable Transitions & Breakouts 559998-000
Body Features Material Code : 130 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 2 Dimensions Inside Diameter Range (Body) : 24 - 57 MM  [.94 - 2.24 INCH ] Inside Diameter Range (Leg 1) : 12 - 57 MM  [.47 - 2.24 INCH ] Other Adhesive Code : 42 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 130

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 2

Dimensions


  • Inside Diameter Range (Body) : 24 - 57 MM  [.94 - 2.24 INCH ]
  • Inside Diameter Range (Leg 1) : 12 - 57 MM  [.47 - 2.24 INCH ]

Other


  • Adhesive Code : 42

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 559998-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
559998-000
shrink tube 559998-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 559998-000 559998-000
Product Name Cable Transitions & Breakouts shrink tube
Operating Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 061209-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021032009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 048404-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0204440001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details