TE Connectivity Ring Terminals 55982-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 15.5 MM  [.61 INCH ] Compatible Insulation Diameter (Max) : 13.97 MM  [.55 INCH ] Compatible Insulation Diameter Range : 12.7 - 13.97 MM  [.5 - .55 INCH ] Product Length : 80.9 MM  [3.179 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : 71.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 104500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 15.5 MM  [.61 INCH ] Compatible Insulation Diameter (Max) : 13.97 MM  [.55 INCH ] Compatible Insulation Diameter Range : 12.7 - 13.97 MM  [.5 - .55 INCH ] Product Length : 80.9 MM  [3.179 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : 71.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 104500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 55982-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
55982-1
Ring Terminals 55982-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 15.5 MM  [.61 INCH ] Compatible Insulation Diameter (Max) : 13.97 MM  [.55 INCH ] Compatible Insulation Diameter Range : 12.7 - 13.97 MM  [.5 - .55 INCH ] Product Length : 80.9 MM  [3.179 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 3.18 MM  [.125 INCH ] Wire Size (MMSQ) : 71.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 104500 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 15.5 MM  [.61 INCH ]
  • Compatible Insulation Diameter (Max) : 13.97 MM  [.55 INCH ]
  • Compatible Insulation Diameter Range : 12.7 - 13.97 MM  [.5 - .55 INCH ]
  • Product Length : 80.9 MM  [3.179 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 3.18 MM  [.125 INCH ]
  • Wire Size (MMSQ) : 71.3
  • Wire Size (AWG) : 2/0
  • Wire Size (CMA) : 104500

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
55982-1
Terminals 55982-1
Terminals TERM COPALUM R 2/0 3/8 90RH

Terminals TERM COPALUM R 2/0 3/8 90RH

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 55982-1 55982-1
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers