TE Connectivity Heat Shrink Boots 558267N002

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 22 mm, .79 in, .71 in, 20 mm, 18 mm, .87 in Wire/Cable Outside Diameter : 11 mm, .43 in, .39 in, .55 in, 12 mm, .35 in, 8 mm, 9 mm, 10 mm, 14 mm, .31 in, .47 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 22 mm, .79 in, .71 in, 20 mm, 18 mm, .87 in Wire/Cable Outside Diameter : 11 mm, .43 in, .39 in, .55 in, 12 mm, .35 in, 8 mm, 9 mm, 10 mm, 14 mm, .31 in, .47 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 558267N002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
558267N002
Heat Shrink Boots 558267N002
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 22 mm, .79 in, .71 in, 20 mm, 18 mm, .87 in Wire/Cable Outside Diameter : 11 mm, .43 in, .39 in, .55 in, 12 mm, .35 in, 8 mm, 9 mm, 10 mm, 14 mm, .31 in, .47 in Industry Standards Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Polyolefin Flexible Modified
  • Material Code : 4

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 22 mm, .79 in, .71 in, 20 mm, 18 mm, .87 in
  • Wire/Cable Outside Diameter : 11 mm, .43 in, .39 in, .55 in, 12 mm, .35 in, 8 mm, 9 mm, 10 mm, 14 mm, .31 in, .47 in

Industry Standards


  • Approved Standards : UL 224, File E85381, SAE AS I 81765/1, Type II

Other


  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now
shrink tube - 558267N002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
558267N002
shrink tube 558267N002
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
558267N002
shrink tube 558267N002
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 558267N002 558267N002
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 084483-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 006257-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 063725P025 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Boots - 009227-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers