TE Connectivity Heat Shrink Tubing 5580654002

Description
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline, Chemicals/Solvents, Diesel Fuel, Aviation Fuel, Lubricating Oil, De-Icing Fluid Material Systems Code : 30 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 15.88 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 7.94 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : 1.06 MM  [.042 INCH ] Tubing Size Range : 7.94 - 15.88 MM  [.313 - .625 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline, Chemicals/Solvents, Diesel Fuel, Aviation Fuel, Lubricating Oil, De-Icing Fluid Material Systems Code : 30 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 15.88 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 7.94 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : 1.06 MM  [.042 INCH ] Tubing Size Range : 7.94 - 15.88 MM  [.313 - .625 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5580654002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5580654002
Heat Shrink Tubing 5580654002
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline, Chemicals/Solvents, Diesel Fuel, Aviation Fuel, Lubricating Oil, De-Icing Fluid Material Systems Code : 30 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 15.88 MM  [.625 INCH ] Recovered Inside Diameter (Max) : 7.94 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : 1.06 MM  [.042 INCH ] Tubing Size Range : 7.94 - 15.88 MM  [.313 - .625 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Unleaded Gasoline, Chemicals/Solvents, Diesel Fuel, Aviation Fuel, Lubricating Oil, De-Icing Fluid
  • Material Systems Code : 30
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 15.88 MM  [.625 INCH ]
  • Recovered Inside Diameter (Max) : 7.94 MM  [.313 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.06 MM  [.042 INCH ]
  • Tubing Size Range : 7.94 - 15.88 MM  [.313 - .625 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Resistance Properties : Splash Protection
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 5580654002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5580654002
shrink tube 5580654002
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5580654002 5580654002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069129-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 027419-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 018671-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Boots - 041925-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers