TE Connectivity D-Shaped Connectors 557984-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 557984-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
557984-1
D-Shaped Connectors 557984-1
Body Features Connector Profile : Standard Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Finish : Bright Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shield Material : Carbon Steel
  • Shield Plating Finish : Bright
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ]
  • Row-to-Row Spacing : 4.06 MM  [.16 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ]
  • Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ]
  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.57 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D - Shaped Connectors - Centronics - 557984-1 - 764037-557984-1 - Win Source Electronics
Laguna Hills, CA, United States
D - Shaped Connectors - Centronics - 557984-1
764037-557984-1
D - Shaped Connectors - Centronics - 557984-1 764037-557984-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764037-557984-1 Series: CHAMP .085 Number of Positions: 50 Mounting Style: Through Hole Features: Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Outer Shroud Contacts Flange Feature: Insert, Threaded (4-40) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764037-557984-1
Series: CHAMP .085
Number of Positions: 50
Mounting Style: Through Hole
Features: Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Outer Shroud Contacts
Flange Feature: Insert, Threaded (4-40)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
443-557984-1
Through-Hole Electronic Connector 443-557984-1
50 Pos Shielded Modular Ethernet Connector, Straight, Through Hole Product overview: 557984-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-557984-1 can be used for catalog matching and distributor lookup.

50 Pos Shielded Modular Ethernet Connector, Straight, Through Hole Product overview: 557984-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-557984-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
557984-1
Card Edge Connectors 557984-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Card Edge Connectors - 557984-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
557984-1
Card Edge Connectors 557984-1
RCPT ASSY,50PO,SHLD,A/PIN ,CHAM

RCPT ASSY,50PO,SHLD,A/PIN,CHAM

Buy Now
Centronics Connectors - A24395-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24395-ND
Centronics Connectors A24395-ND
50 Position Receptacle Connector Through Hole Press-Fit

50 Position Receptacle Connector Through Hole Press-Fit

Buy Now Datasheet
Rcpt Assy,50Po,shld,a/pin,cham Rohs Compliant Amp - Te Connectivity - 95C0610 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy,50Po,shld,a/pin,cham Rohs Compliant Amp - Te Connectivity
95C0610
Rcpt Assy,50Po,shld,a/pin,cham Rohs Compliant Amp - Te Connectivity 95C0610
RCPT ASSY,50PO,SHLD,A/PIN ,CHAM ROHS COMPLIANT: YES

RCPT ASSY,50PO,SHLD,A/PIN,CHAM ROHS COMPLIANT: YES

Supplier's Site
557984-1 Rohs Compliant Amp - Te Connectivity - 55AC8117 - Newark, An Avnet Company
Chicago, IL, United States
557984-1 Rohs Compliant Amp - Te Connectivity
55AC8117
557984-1 Rohs Compliant Amp - Te Connectivity 55AC8117
557984-1 ROHS COMPLIANT: YES

557984-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 557984-1 764037-557984-1 443-557984-1 557984-1 557984-1 A24395-ND 95C0610
Product Name D-Shaped Connectors D - Shaped Connectors - Centronics - 557984-1 Through-Hole Electronic Connector Card Edge Connectors Card Edge Connectors Centronics Connectors Rcpt Assy,50Po,shld,a/pin,cham Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Centronics Connector Card Edge Connector Card Edge Connector Receptacle
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole
Unlock Full Specs
to access all available technical data