TE Connectivity Rectangular Connector Locking 557640-1

Description
Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Contact Retention Accessory Type : Locking Latch Assembly Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Contact Retention Accessory Type : Locking Latch Assembly Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Locking - 557640-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Locking
557640-1
Rectangular Connector Locking 557640-1
Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Contact Retention Accessory Type : Locking Latch Assembly Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Product Type Features


  • Connector & Contact Retention Accessory Type : Locking Latch Assembly
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Blade Type Power Connector Accessories - A113997-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
A113997-ND
Blade Type Power Connector Accessories A113997-ND
Connector Locking Clip For AMPINNERGY Series

Connector Locking Clip For AMPINNERGY Series

Buy Now Datasheet
Ext Locking Latch,ampinrgy Wtw Rohs Compliant Amp - Te Connectivity - 94B1484 - Newark, An Avnet Company
Chicago, IL, United States
Ext Locking Latch,ampinrgy Wtw Rohs Compliant Amp - Te Connectivity
94B1484
Ext Locking Latch,ampinrgy Wtw Rohs Compliant Amp - Te Connectivity 94B1484
EXT LOCKING LATCH,AMPINRGY WTW ROHS COMPLIANT: YES

EXT LOCKING LATCH,AMPINRGY WTW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 557640-1 A113997-ND 94B1484
Product Name Rectangular Connector Locking Blade Type Power Connector Accessories Ext Locking Latch,ampinrgy Wtw Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060888-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
RF Connectors - 1060869-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers