Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
TE Connectivity 5569380-1 RJ45 Connector
RJ11 Connector, 2 Port, 16 Pos, Shielded, Gold Plated, Solder RA Product overview: 5569380-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5569380-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 907465-5569380-1
Operating Temperature Range: -40°C ~ 85°C
Features: Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5
Package: Tray
Mounting: Through Hole
Family Name: 5569380
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.69.4040
Other Part Number: 2266-5569380-1, -5569380-1-SI, A115465, 5569380-1-ND
STK MJ,8POS,2X1,SHLD,CAT
Modular Connectors / Ethernet Connectors
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5
Modular Connectors / Ethernet Connectors 2X1 8/8 R/A LPRO
RJ45 CONN, JACK, 8P8C, 2PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
CONN, JACK, 8P8C, 2X1 STACKED, CAT5 ROHS COMPLIANT: YES
| TE Connectivity | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5569380-1 | 8208164 | 366-5569380-1 | 907465-5569380-1 | 5569380-1 | A115465-ND | 5569380-1 | 46M3706 | 70AH7702 |
| Product Name | RJ45 Connectors | Ethernet Connectors | Electronic Connector | Modular Connectors - 5569380-1 | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Conn, Jack, 8P8C, 2Port, Th; Modular Connector Type Amp - Te Connectivity | Conn, Jack, 8P8C, 2X1 Stacked, Cat5 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Modular Connector and RJ Connector | RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Termination | Through Hole - Solder | Solder | Through Hole | ||||||
| Mounting | Board Mount, Panel Mount | Pcb mount | Through Hole | Through Hole | Through Hole Mount | ||||
| Current Rating | 0.2 to 1.5 amps | 0.2 amps |