TE Connectivity Modular Connector Type Amp - Te Connectivity 5569264-1.

Description
Modular Connector Type:Modular Jack; Port Configuration:2 x 8 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector Orientation:Right Angle RoHS Compliant: Yes
Datasheet
Description
Modular Connector Type:Modular Jack; Port Configuration:2 x 8 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector Orientation:Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connector Type Amp - Te Connectivity - 15AC5668 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector Type Amp - Te Connectivity
15AC5668
Modular Connector Type Amp - Te Connectivity 15AC5668
Modular Connector Type:Modular Jack; Port Configuration:2 x 8 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector Orientation:Right Angle RoHS Compliant: Yes

Modular Connector Type:Modular Jack; Port Configuration:2 x 8 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC5668
Product Name Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Industrial RJ - DRP10188521011 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers