TE Connectivity Cat5 Rj45 Modular Jack, 8 Position, 12 Port; Modular Connector Type Amp - Te Connectivity 5569263-1.

Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 12 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:JackRoHS Compliant: Yes
Datasheet
Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 12 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:JackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj45 Modular Jack, 8 Position, 12 Port; Modular Connector Type Amp - Te Connectivity - 29AC0360 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 12 Port; Modular Connector Type Amp - Te Connectivity
29AC0360
Cat5 Rj45 Modular Jack, 8 Position, 12 Port; Modular Connector Type Amp - Te Connectivity 29AC0360
CAT5 RJ45 MODULAR JACK, 8 POSITION, 12 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:JackRoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 12 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:JackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0360
Product Name Cat5 Rj45 Modular Jack, 8 Position, 12 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details