TE Connectivity ™ Crystals, Oscillators, Resonators - Resonators 5569115-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Crystals, Oscillators, Resonators>Resonator s Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Crystals, Oscillators, Resonators>Resonator s Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
Crystals, Oscillators, Resonators - Resonators
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Crystals, Oscillators, Resonators>Resonator s Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Crystals, Oscillators, Resonators>Resonators
Package: 6-UDFN Exposed Pad, 6-TMLF
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Fixed
Orientation: Horizontal
Termination: Solder
Shielding: Unshielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Crystals, Oscillators, Resonators - Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-271.2-8-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27.12 MHz
View Details
4 suppliers