TE Connectivity RJ45 Connectors 5569107-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.39 MM  [.527 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.39 MM  [.527 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 5569107-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
5569107-1
RJ45 Connectors 5569107-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.39 MM  [.527 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2, 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.39 MM  [.527 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Nylon
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Panel Stops

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 5569107-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5569107-1
Modular Connectors / Ethernet Connectors 5569107-1
MJ ASSY,8 POS,R/A,LPF,CAT 5

MJ ASSY,8 POS,R/A,LPF,CAT 5

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 5569107-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
5569107-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 5569107-1-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5

Buy Now Datasheet
Mj Assy,8 Pos,r/a,lpf,cat 5 Amp - Te Connectivity - 19R2818 - Newark, An Avnet Company
Chicago, IL, United States
Mj Assy,8 Pos,r/a,lpf,cat 5 Amp - Te Connectivity
19R2818
Mj Assy,8 Pos,r/a,lpf,cat 5 Amp - Te Connectivity 19R2818
MJ ASSY,8 POS,R/A,LPF,CAT 5

MJ ASSY,8 POS,R/A,LPF,CAT 5

Supplier's Site
Modular Connectors / Ethernet Connectors - 5569107-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5569107-1
Modular Connectors / Ethernet Connectors 5569107-1
Modular Connectors / Ethernet Connectors MJ ASSY, 8 POS, R/A, LPF, CAT 5

Modular Connectors / Ethernet Connectors MJ ASSY, 8 POS, R/A, LPF, CAT 5

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5569107-1 5569107-1 5569107-1-ND 19R2818 5569107-1
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Mj Assy,8 Pos,r/a,lpf,cat 5 Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole
Mounting Board Mount, Panel Mount Through Hole
Unlock Full Specs
to access all available technical data