TE Connectivity Power Connectors 556882-7

Description
RCPT ASY,R/A,AMPINRGY WTB,7POS
Request a Quote Datasheet
Description
RCPT ASY,R/A,AMPINRGY WTB,7POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 556882-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
556882-7
Power Connectors 556882-7
RCPT ASY,R/A,AMPINRGY WTB,7POS

RCPT ASY,R/A,AMPINRGY WTB,7POS

Buy Now
Blade Type Power Connector Assemblies - A113989-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A113989-ND
Blade Type Power Connector Assemblies A113989-ND
"7 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole, Right Angle"

"7 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole, Right Angle"

Buy Now Datasheet
Blade Type Power Connectors - 556882-7 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
556882-7
Blade Type Power Connectors 556882-7
CONN RCPT 7POS 11.18MM R/A SLDR

CONN RCPT 7POS 11.18MM R/A SLDR

Supplier's Site Datasheet
Rcpt Asy,r/a,ampinrgy Wtb,7Pos Rohs Compliant Amp - Te Connectivity - 18H6192 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Asy,r/a,ampinrgy Wtb,7Pos Rohs Compliant Amp - Te Connectivity
18H6192
Rcpt Asy,r/a,ampinrgy Wtb,7Pos Rohs Compliant Amp - Te Connectivity 18H6192
RCPT ASY,R/A,AMPINRGY WTB,7POS ROHS COMPLIANT: YES

RCPT ASY,R/A,AMPINRGY WTB,7POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 556882-7 A113989-ND 556882-7 18H6192
Product Name Power Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors Rcpt Asy,r/a,ampinrgy Wtb,7Pos Rohs Compliant Amp - Te Connectivity
Connector Type Receptacle, Female Blade Sockets
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-172LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCN-FL4G-S-03 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details