TE Connectivity No. Of Contacts Amp - Te Connectivity 556882-4.

Description
No. of Contacts:4Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
No. of Contacts:4Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 29AC0357 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
29AC0357
No. Of Contacts Amp - Te Connectivity 29AC0357
No. of Contacts:4Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

No. of Contacts:4Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0357
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details