Win Source Part Number: 1032686-556882-2
Category: Connectors, Interconnects>Blade Type Power Connectors
Series: AMPINNERGY
Number of Positions: 2
Pitch: 0.440" (11.18mm)
Color: Black
Features: Flange
Connector Type: Receptacle, Female Blade Sockets
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Bulk
Contact Material: Copper
Voltage Rating: 600 V
Material - Insulation: Polyphthalamide (PPA)
Standard Package: 100
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: 0°C ~ 105°C
Alternative Parts (Cross-Reference): 42820-2223; 2106154-1; 03-12-1026; 1544317-1; 1-1564542-1556882-2.
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 35 A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 5568822,-556882-2-SI
Base Product Number: 556882
"2 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole, Right Angle"
2 Pos Power Connector, 35A, 600V, Female, Solder, Thru-Hole Product overview: 556882-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-556882-2 can be used for catalog matching and distributor lookup.
CONN RCPT 2POS 11.18MM R/A SLDR
RCPT ASY,R/A,AMPINRGY WTB,2POS ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1032686-556882-2 | 556882-2-ND | 556882-2 | 316-556882-2 | 556882-2 | 17C1196 |
| Product Name | Connectors, Interconnects - Blade Type Power Connectors | Blade Type Power Connector Assemblies | Power Connectors | 35A 600V Electronic Connector | Blade Type Power Connectors | Rcpt Asy,r/a,ampinrgy Wtb,2Pos Rohs Compliant Amp - Te Connectivity |
| Termination | Solder | Solder | ||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Voltage Rating | 600 volts | 600 volts | ||||
| Current Rating | 35.0 amps |