TE Connectivity Connectors, Interconnects - Blade Type Power Connectors 556881-8

Description
Win Source Part Number: 1229090-556881-8 Category: Connectors, Interconnects>Blade Type Power Connectors Series: AMPINNERGY Number of Positions: 8 Pitch: 0.440" (11.18mm) Color: Black Features: Board Guide Connector Type: Receptacle, Female Blade Sockets Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Bulk Contact Material: Copper Voltage Rating: 600 V Material - Insulation: Polyphthalamide (PPA) Standard Package: 100 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 105°C Alternative Parts (Cross-Reference): 556881-8 .; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 35 A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 556881-8-ND,-556881- 8-SI,A113986 Base Product Number: 556881
Request a Quote Datasheet
Description
Win Source Part Number: 1229090-556881-8 Category: Connectors, Interconnects>Blade Type Power Connectors Series: AMPINNERGY Number of Positions: 8 Pitch: 0.440" (11.18mm) Color: Black Features: Board Guide Connector Type: Receptacle, Female Blade Sockets Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Bulk Contact Material: Copper Voltage Rating: 600 V Material - Insulation: Polyphthalamide (PPA) Standard Package: 100 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 105°C Alternative Parts (Cross-Reference): 556881-8 .; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 35 A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 556881-8-ND,-556881- 8-SI,A113986 Base Product Number: 556881
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Blade Type Power Connectors - 1229090-556881-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors
1229090-556881-8
Connectors, Interconnects - Blade Type Power Connectors 1229090-556881-8
Win Source Part Number: 1229090-556881-8 Category: Connectors, Interconnects>Blade Type Power Connectors Series: AMPINNERGY Number of Positions: 8 Pitch: 0.440" (11.18mm) Color: Black Features: Board Guide Connector Type: Receptacle, Female Blade Sockets Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Bulk Contact Material: Copper Voltage Rating: 600 V Material - Insulation: Polyphthalamide (PPA) Standard Package: 100 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 105°C Alternative Parts (Cross-Reference): 556881-8 .; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 35 A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 556881-8-ND,-556881- 8-SI,A113986 Base Product Number: 556881

Win Source Part Number: 1229090-556881-8
Category: Connectors, Interconnects>Blade Type Power Connectors
Series: AMPINNERGY
Number of Positions: 8
Pitch: 0.440" (11.18mm)
Color: Black
Features: Board Guide
Connector Type: Receptacle, Female Blade Sockets
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Bulk
Contact Material: Copper
Voltage Rating: 600 V
Material - Insulation: Polyphthalamide (PPA)
Standard Package: 100
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 105°C
Alternative Parts (Cross-Reference): 556881-8 .;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 35 A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 556881-8-ND,-556881-8-SI,A113986
Base Product Number: 556881

Buy Now Datasheet
Singapore, Singapore
35A 600V Electronic Connector
316-556881-8
35A 600V Electronic Connector 316-556881-8
Power Connector, 8 Pos, 35A, 600V, Female, Solder, Thru-Hole Product overview: 556881-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-556881-8 can be used for catalog matching and distributor lookup.

Power Connector, 8 Pos, 35A, 600V, Female, Solder, Thru-Hole Product overview: 556881-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-556881-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 556881-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
556881-8
Power Connectors 556881-8
RCPT ASY,VRT,AMPINRGY WTB,8POS

RCPT ASY,VRT,AMPINRGY WTB,8POS

Buy Now
Blade Type Power Connector Assemblies - A113986-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A113986-ND
Blade Type Power Connector Assemblies A113986-ND
"8 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole"

"8 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connectors - 556881-8 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
556881-8
Blade Type Power Connectors 556881-8
CONN RCPT 8POS 11.18MM PCB SLDR

CONN RCPT 8POS 11.18MM PCB SLDR

Supplier's Site Datasheet
Rcpt Asy,vrt,ampinrgy Wtb,8Pos Rohs Compliant Amp - Te Connectivity - 16H0117 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Asy,vrt,ampinrgy Wtb,8Pos Rohs Compliant Amp - Te Connectivity
16H0117
Rcpt Asy,vrt,ampinrgy Wtb,8Pos Rohs Compliant Amp - Te Connectivity 16H0117
RCPT ASY,VRT,AMPINRGY WTB,8POS ROHS COMPLIANT: YES

RCPT ASY,VRT,AMPINRGY WTB,8POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1229090-556881-8 316-556881-8 556881-8 A113986-ND 556881-8 16H0117
Product Name Connectors, Interconnects - Blade Type Power Connectors 35A 600V Electronic Connector Power Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors Rcpt Asy,vrt,ampinrgy Wtb,8Pos Rohs Compliant Amp - Te Connectivity
Termination Solder Solder
Mounting Through Hole Through Hole Through Hole
Voltage Rating 600 volts 600 volts
Current Rating 35.0 amps 35.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002808ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50017-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCA-FL2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details