"6 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole"
6 Pos Power Connector, 35A, 600V, Straight, Solder, Thru-Hole, Female Product overview: 556881-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-556881-6 can be used for catalog matching and distributor lookup.
RCPT ASY,VRT,AMPINRGY WTB,6POS ROHS COMPLIANT: YES
CONN RCPT 6POS 11.18MM PCB SLDR
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A113984-ND | 556881-6 | 316-556881-6 | 16H0116 | 556881-6 |
| Product Name | Blade Type Power Connector Assemblies | Power Connectors | 35A 600V Electronic Connector | Rcpt Asy,vrt,ampinrgy Wtb,6Pos Rohs Compliant Amp - Te Connectivity | Blade Type Power Connectors |
| Connector Type | Receptacle, Female Blade Sockets | ||||
| Mounting | Through Hole | Through Hole | |||
| Contact Pitch | 11.18 mm (0.4400 inch) | ||||
| Gender | Female / Jack |