Body Features Primary Product Color : Black
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 4 Number of Loaded Positions : 4 Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
Dimensions Connector Height : 14.43 MM [.568 INCH ] Connector Length : 68.97 MM [2.715 INCH ] Connector Width : 12.73 MM [.501 INCH ] PCB Thickness (Recommended) : 1.57 - 3.18 MM [.062 - .125 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Housing Features Centerline (Pitch) : 11.18 MM [.44 INCH ] Housing Material : Polyphthalamide (PPA) Mating Entry Location : Top
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : With PCB Mount Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.9 MM [.193 INCH ]
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Number of Columns : 4
- Number of Loaded Positions : 4
- Number of Positions : 4
- Number of Power Positions : 4
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 30
- Contact Layout : Inline
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- Contact Shape & Form : Dual Beam
- Contact Type : Tab
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
Dimensions
- Connector Height : 14.43 MM [.568 INCH ]
- Connector Length : 68.97 MM [2.715 INCH ]
- Connector Width : 12.73 MM [.501 INCH ]
- PCB Thickness (Recommended) : 1.57 - 3.18 MM [.062 - .125 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Housing Features
- Centerline (Pitch) : 11.18 MM [.44 INCH ]
- Housing Material : Polyphthalamide (PPA)
- Mating Entry Location : Top
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : UL E28476
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Locking Tab
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Polarization
- PCB Mount Retention : With
- PCB Mount Retention Type : Mounting Ears
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 100
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- PCB Connector Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 4.9 MM [.193 INCH ]
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]