TE Connectivity No. Of Contacts Amp - Te Connectivity 556881-3.

Description
No. of Contacts:3Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
No. of Contacts:3Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 29AC0356 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
29AC0356
No. Of Contacts Amp - Te Connectivity 29AC0356
No. of Contacts:3Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

No. of Contacts:3Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0356
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details