TE Connectivity Power Connectors 556881-2

Description
RCPT ASY,VRT,AMPINRGY WTB,2POS
Request a Quote Datasheet
Description
RCPT ASY,VRT,AMPINRGY WTB,2POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 556881-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
556881-2
Power Connectors 556881-2
RCPT ASY,VRT,AMPINRGY WTB,2POS

RCPT ASY,VRT,AMPINRGY WTB,2POS

Buy Now
Swedesboro, NJ, United States
Power Connectors
556881-2
Power Connectors 556881-2
Power Connectors

Power Connectors

Buy Now
Blade Type Power Connector Assemblies - A113980-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A113980-ND
Blade Type Power Connector Assemblies A113980-ND
"2 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole"

"2 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole"

Buy Now Datasheet
Rcpt Asy,vrt,ampinrgy Wtb,2Pos Rohs Compliant Amp - Te Connectivity - 16H0112 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Asy,vrt,ampinrgy Wtb,2Pos Rohs Compliant Amp - Te Connectivity
16H0112
Rcpt Asy,vrt,ampinrgy Wtb,2Pos Rohs Compliant Amp - Te Connectivity 16H0112
RCPT ASY,VRT,AMPINRGY WTB,2POS ROHS COMPLIANT: YES

RCPT ASY,VRT,AMPINRGY WTB,2POS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Blade Type Power Connectors - 556881-2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
556881-2
Blade Type Power Connectors 556881-2
CONN RCPT 2POS 11.18MM PCB SLDR

CONN RCPT 2POS 11.18MM PCB SLDR

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 556881-2 A113980-ND 16H0112 556881-2
Product Name Power Connectors Blade Type Power Connector Assemblies Rcpt Asy,vrt,ampinrgy Wtb,2Pos Rohs Compliant Amp - Te Connectivity Blade Type Power Connectors
Connector Type Receptacle, Female Blade Sockets
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Screw Connectors - 36-7696-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details