TE Connectivity No. Of Contacts Amp - Te Connectivity 556881-2.

Description
No. of Contacts:2Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper RoHS Compliant: Yes
Description
No. of Contacts:2Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 29AC0355 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
29AC0355
No. Of Contacts Amp - Te Connectivity 29AC0355
No. of Contacts:2Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper RoHS Compliant: Yes

No. of Contacts:2Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0355
Product Name No. Of Contacts Amp - Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products