TE Connectivity Rectangular Power Connectors 556879-8

Description
Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Shape & Form : Dual Beam Contact Type : Tab Dimensions Compatible Insulation Diameter Range : 1.02 - 25.91 MM  [.04 - 1.02 INCH ] Connector Height : 9.4 MM  [.37 INCH ] Product Length : 97.54 MM  [3.84 INCH ] Product Width : 36.58 MM  [1.44 INCH ] Wire Size (MMSQ) : .811 - 6.11 Wire Size (AWG) : 18 - 10 Wire Size (CMA) : 1600.53 - 12066.13 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 11.18 MM  [.44 INCH ] Housing Color : Black Housing Material : Polycarbonate Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Shape & Form : Dual Beam Contact Type : Tab Dimensions Compatible Insulation Diameter Range : 1.02 - 25.91 MM  [.04 - 1.02 INCH ] Connector Height : 9.4 MM  [.37 INCH ] Product Length : 97.54 MM  [3.84 INCH ] Product Width : 36.58 MM  [1.44 INCH ] Wire Size (MMSQ) : .811 - 6.11 Wire Size (AWG) : 18 - 10 Wire Size (CMA) : 1600.53 - 12066.13 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 11.18 MM  [.44 INCH ] Housing Color : Black Housing Material : Polycarbonate Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 556879-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
556879-8
Rectangular Power Connectors 556879-8
Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Shape & Form : Dual Beam Contact Type : Tab Dimensions Compatible Insulation Diameter Range : 1.02 - 25.91 MM  [.04 - 1.02 INCH ] Connector Height : 9.4 MM  [.37 INCH ] Product Length : 97.54 MM  [3.84 INCH ] Product Width : 36.58 MM  [1.44 INCH ] Wire Size (MMSQ) : .811 - 6.11 Wire Size (AWG) : 18 - 10 Wire Size (CMA) : 1600.53 - 12066.13 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 11.18 MM  [.44 INCH ] Housing Color : Black Housing Material : Polycarbonate Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Configuration Features


  • Number of Positions : 8
  • Number of Power Positions : 8
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 35
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Dual Beam
  • Contact Type : Tab

Dimensions


  • Compatible Insulation Diameter Range : 1.02 - 25.91 MM  [.04 - 1.02 INCH ]
  • Connector Height : 9.4 MM  [.37 INCH ]
  • Product Length : 97.54 MM  [3.84 INCH ]
  • Product Width : 36.58 MM  [1.44 INCH ]
  • Wire Size (MMSQ) : .811 - 6.11
  • Wire Size (AWG) : 18 - 10
  • Wire Size (CMA) : 1600.53 - 12066.13

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 11.18 MM  [.44 INCH ]
  • Housing Color : Black
  • Housing Material : Polycarbonate

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latch
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now
Power to the Board - 556879-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
556879-8
Power to the Board 556879-8
Power to the Board PLUG HSG AMPINNERGY 8 POS

Power to the Board PLUG HSG AMPINNERGY 8 POS

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 556879-8 556879-8
Product Name Rectangular Power Connectors Power to the Board
Applications Residential
Standards / Certifications RoHS RoHS
Voltage Rating 600 volts 600 volts
Current Rating 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2461454-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2468487-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-2332673-1 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Voltage Rating 300 volts
View Details