TE Connectivity Rectangular Wire & Cable Connectors & Housings 556879-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.02 - 25.91 MM  [.04 - 1.02 INCH ] Connector Height : 9.4 MM  [.37 INCH ] Connector Length : 75.18 MM  [2.96 INCH ] Connector Width : 36.58 MM  [1.44 INCH ] Wire Size (MMSQ) : .811 - 6.11 Wire Size (AWG) : 18 - 10 Wire Size (CMA) : 1600.53 - 12066.13 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 11.18 MM  [.44 INCH ] Housing Material : Polycarbonate Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.02 - 25.91 MM  [.04 - 1.02 INCH ] Connector Height : 9.4 MM  [.37 INCH ] Connector Length : 75.18 MM  [2.96 INCH ] Connector Width : 36.58 MM  [1.44 INCH ] Wire Size (MMSQ) : .811 - 6.11 Wire Size (AWG) : 18 - 10 Wire Size (CMA) : 1600.53 - 12066.13 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 11.18 MM  [.44 INCH ] Housing Material : Polycarbonate Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 556879-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
556879-6
Rectangular Wire & Cable Connectors & Housings 556879-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Compatible Insulation Diameter Range : 1.02 - 25.91 MM  [.04 - 1.02 INCH ] Connector Height : 9.4 MM  [.37 INCH ] Connector Length : 75.18 MM  [2.96 INCH ] Connector Width : 36.58 MM  [1.44 INCH ] Wire Size (MMSQ) : .811 - 6.11 Wire Size (AWG) : 18 - 10 Wire Size (CMA) : 1600.53 - 12066.13 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 11.18 MM  [.44 INCH ] Housing Material : Polycarbonate Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Power Positions : 6
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 35
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Compatible Insulation Diameter Range : 1.02 - 25.91 MM  [.04 - 1.02 INCH ]
  • Connector Height : 9.4 MM  [.37 INCH ]
  • Connector Length : 75.18 MM  [2.96 INCH ]
  • Connector Width : 36.58 MM  [1.44 INCH ]
  • Wire Size (MMSQ) : .811 - 6.11
  • Wire Size (AWG) : 18 - 10
  • Wire Size (CMA) : 1600.53 - 12066.13

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 11.18 MM  [.44 INCH ]
  • Housing Material : Polycarbonate

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now
Blade Type Power Connector Housings - A107444-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
A107444-ND
Blade Type Power Connector Housings A107444-ND
"6 Position Blade Type Power Housing Connector Plug Black 0.440"" (11.18mm)"

"6 Position Blade Type Power Housing Connector Plug Black 0.440"" (11.18mm)"

Buy Now Datasheet
Connectors - 556879-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
556879-6
Connectors 556879-6
PLUG HSG,AMPINNERGY WTB,6 POS

PLUG HSG,AMPINNERGY WTB,6 POS

Buy Now
Singapore, Singapore
35A 600V Electronic Connector
340-556879-6
35A 600V Electronic Connector 340-556879-6
6 Pos Power Connector, Wire-to-Board, 35A, 600V, Male, Black Product overview: 556879-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-556879-6 can be used for catalog matching and distributor lookup.

6 Pos Power Connector, Wire-to-Board, 35A, 600V, Male, Black Product overview: 556879-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-556879-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug Hsg,ampinnergy Wtb,6 Pos Rohs Compliant Amp - Te Connectivity - 90B4550 - Newark, An Avnet Company
Chicago, IL, United States
Plug Hsg,ampinnergy Wtb,6 Pos Rohs Compliant Amp - Te Connectivity
90B4550
Plug Hsg,ampinnergy Wtb,6 Pos Rohs Compliant Amp - Te Connectivity 90B4550
PLUG HSG,AMPINNERGY WTB,6 POS ROHS COMPLIANT: YES

PLUG HSG,AMPINNERGY WTB,6 POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 556879-6 A107444-ND 556879-6 340-556879-6 90B4550
Product Name Rectangular Wire & Cable Connectors & Housings Blade Type Power Connector Housings Connectors 35A 600V Electronic Connector Plug Hsg,ampinnergy Wtb,6 Pos Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Voltage Rating 600 volts 600 volts
Current Rating 35.0 amps
Contact Size (AWG) 10 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103956-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Ribbon Cable Connectors - 104313-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A111694-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers