TE Connectivity Product Range Amp - Te Connectivity 556879-4.

Description
Product Range:AMPINNERGY Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:11.18mm; For Use With:AMPINNERGY Connectors; Colour:Black; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes
Description
Product Range:AMPINNERGY Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:11.18mm; For Use With:AMPINNERGY Connectors; Colour:Black; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 16AC0764 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
16AC0764
Product Range Amp - Te Connectivity 16AC0764
Product Range:AMPINNERGY Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:11.18mm; For Use With:AMPINNERGY Connectors; Colour:Black; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

Product Range:AMPINNERGY Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:11.18mm; For Use With:AMPINNERGY Connectors; Colour:Black; Connector Mounting:Cable Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0764
Product Name Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products