TE Connectivity Connector, Housing, 3 Position, Ampinnergy Contact; Product Range Amp Te Connectivity 556879-3

Description
CONNECTOR, HOUSING, 3 POSITION, AMPINNERGY CONTACT; Product Range:AMPINNERGY Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:11.18mm; For Use With:AMPINNERGY Pin & Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 3 POSITION, AMPINNERGY CONTACT; Product Range:AMPINNERGY Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:11.18mm; For Use With:AMPINNERGY Pin & Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 3 Position, Ampinnergy Contact; Product Range Amp Te Connectivity - 86W4199 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 3 Position, Ampinnergy Contact; Product Range Amp Te Connectivity
86W4199
Connector, Housing, 3 Position, Ampinnergy Contact; Product Range Amp Te Connectivity 86W4199
CONNECTOR, HOUSING, 3 POSITION, AMPINNERGY CONTACT; Product Range:AMPINNERGY Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:11.18mm; For Use With:AMPINNERGY Pin & Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 3 POSITION, AMPINNERGY CONTACT; Product Range:AMPINNERGY Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:11.18mm; For Use With:AMPINNERGY Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86W4199
Product Name Connector, Housing, 3 Position, Ampinnergy Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details