Ring Terminal, 10-12AWG, Copper, Tin Plated, Yellow Insulated, 600V Product overview: 55678-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-55678-1 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 1/4 Stud Flat Sided 10-12 AWG Crimp
Electronic Component
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-55678-1 | A28195-ND | 55678-1 | 18H6187 |
| Product Name | 600V Electronic Connector | Ring Connectors | Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity | |
| Termination | Crimp |