Quick Disconnect Terminal, 18-22AWG, Brass, Tin, Female, 300V Product overview: 55675-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-55675-1 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
RECEPT,PIDG FASTON 22-18 250
RECEPT,PIDG FASTON 22-18 250 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-55675-1 | A27957-ND | 76AC9050 | 55675-1 |
| Product Name | 300V Electronic Connector | Quick Connects, Quick Disconnect Connectors | Recept,pidg Faston 22-18 250 Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Termination | Receptacle | Crimp | ||
| Voltage Rating | 300 volts | 300 volts |