Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 736512-556416-1
Packaging: Tray
Mounting Style: Through Hole
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0μin (1.27μm)
Contact Material: Phosphor Bronze
Shielding: Unshielded
Orientation: Vertical
Number of Ports: 1
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: User Selectable
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester
Categories: Connectors, Interconnects
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 608
MSL Level: 1 (Unlimited)
CONN MOD JACK 8P8C VERT UNSHLD Product overview: 556416-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-556416-1 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A9085-ND | 736512-556416-1 | 366-556416-1 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors - 556416-1 | Electronic Connector |
| Category | Modular Connector and RJ Connector |