TE Connectivity IDC D-Sub Connectors 556409-1

Description
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 64 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Dimensions Insulation Diameter (Max) : .91 MM  [.036 INCH ] Solid Wire Size (MMSQ) : .64 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Color Dot Designation : Brown Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Bail Lock Panel Mount Feature : Without Screw & Hole Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Category : Connectors Profile : Standard Sealable : No Slot Type Letter Code : F Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 64 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Dimensions Insulation Diameter (Max) : .91 MM  [.036 INCH ] Solid Wire Size (MMSQ) : .64 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Color Dot Designation : Brown Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Bail Lock Panel Mount Feature : Without Screw & Hole Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Category : Connectors Profile : Standard Sealable : No Slot Type Letter Code : F Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 556409-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
556409-1
IDC D-Sub Connectors 556409-1
Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 64 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Dimensions Insulation Diameter (Max) : .91 MM  [.036 INCH ] Solid Wire Size (MMSQ) : .64 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Color Dot Designation : Brown Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Bail Lock Panel Mount Feature : Without Screw & Hole Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Category : Connectors Profile : Standard Sealable : No Slot Type Letter Code : F Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 64
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold

Dimensions


  • Insulation Diameter (Max) : .91 MM  [.036 INCH ]
  • Solid Wire Size (MMSQ) : .64
  • Stranded Wire Size (AWG) : 22
  • Stranded Wire Size (MMSQ) : .33

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Color : Black
  • Housing Color Dot Designation : Brown
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Flange Thickness : Thick
  • Mating Connector Lock : With
  • Mating Connector Lock Type : Bail Lock
  • Panel Mount Feature : Without
  • Screw & Hole Thread Size : 4-40 UNC 2B

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Classification : IDC
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Product Category : Connectors
  • Profile : Standard
  • Sealable : No
  • Slot Type Letter Code : F

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Swedesboro, NJ, United States
I/O Connectors
556409-1
I/O Connectors 556409-1
I/O Connectors

I/O Connectors

Buy Now
Centronics Connectors - A115460-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A115460-ND
Centronics Connectors A115460-ND
64 Position Plug Connector Free Hanging (In-Line) IDC

64 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Plug Assy,64Posn,fslot,champlk Amp - Te Connectivity - 36AC6183 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,64Posn,fslot,champlk Amp - Te Connectivity
36AC6183
Plug Assy,64Posn,fslot,champlk Amp - Te Connectivity 36AC6183
PLUG ASSY,64POSN,FSLOT,CH AMPLK

PLUG ASSY,64POSN,FSLOT,CHAMPLK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 556409-1 556409-1 A115460-ND 36AC6183
Product Name IDC D-Sub Connectors I/O Connectors Centronics Connectors Plug Assy,64Posn,fslot,champlk Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1063380-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
D-Sub Connectors - 1218697-5 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details