Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Polyalkene Wire Color (Base) : Yellow
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Cable Insulation Thickness : .13 MM [.005 INCH ] Conductor Diameter Range : .95 - .98 MM [.037 - .039 INCH ] Outside Cable Diameter : 1.52 - 1.63 MM [.06 - .064 INCH ] Strand Size (AWG) : 32 Weight (Nominal) (KGKM) : 7.59 Wire Size (MMSQ) : .52 Wire Size (AWG) : 20
Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 32 ω/1000 ft @ 68°F
Product Type Features Cable Style : Primary, Stranded
Usage Conditions Cable Type : FlexLite DW Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Polyalkene
- Wire Color (Base) : Yellow
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Cable Insulation Thickness : .13 MM [.005 INCH ]
- Conductor Diameter Range : .95 - .98 MM [.037 - .039 INCH ]
- Outside Cable Diameter : 1.52 - 1.63 MM [.06 - .064 INCH ]
- Strand Size (AWG) : 32
- Weight (Nominal) (KGKM) : 7.59
- Wire Size (MMSQ) : .52
- Wire Size (AWG) : 20
Electrical Characteristics
- Operating Voltage (V) : 600
- Resistance Rating Conditions (Max) : 32 Ω/1000 ft @ 68°F
Product Type Features
- Cable Style : Primary, Stranded
Usage Conditions
- Cable Type : FlexLite DW
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]