TE Connectivity Ring Connectors 55621-1

Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28196-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28196-ND
Ring Connectors A28196-ND
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 54H1008 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
54H1008
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 54H1008
TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Terminal R Pg 8 1/4 Amp - Te Connectivity - 56Y0485 - Newark, An Avnet Company
Chicago, IL, United States
Terminal R Pg 8 1/4 Amp - Te Connectivity
56Y0485
Terminal R Pg 8 1/4 Amp - Te Connectivity 56Y0485
TERMINAL R PG 8 1/4

TERMINAL R PG 8 1/4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28196-ND 54H1008 56Y0485
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity Terminal R Pg 8 1/4 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details