TE Connectivity Rectangular Power Connectors 556137-6

Description
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 - 2.58 MICM  [104 - 100 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 1.02 - 25.91 MM  [.04 - 1.02 INCH ] Connector Height : 9.91 MM  [.39 INCH ] Product Length : 36.83 MM  [1.45 INCH ] Product Width : 9.9 MM  [.39 INCH ] Wire Size (MMSQ) : .811 - 6.11 Wire Size (AWG) : 18 - 10 Wire Size (CMA) : 1600.53 - 12066.13 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Color : Blue Housing Material : Polycarbonate Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28486 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Adapters Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector System : Wire-to-Wire, Wire-to-Panel Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 - 2.58 MICM  [104 - 100 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 1.02 - 25.91 MM  [.04 - 1.02 INCH ] Connector Height : 9.91 MM  [.39 INCH ] Product Length : 36.83 MM  [1.45 INCH ] Product Width : 9.9 MM  [.39 INCH ] Wire Size (MMSQ) : .811 - 6.11 Wire Size (AWG) : 18 - 10 Wire Size (CMA) : 1600.53 - 12066.13 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Color : Blue Housing Material : Polycarbonate Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28486 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Adapters Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector System : Wire-to-Wire, Wire-to-Panel Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 556137-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
556137-6
Rectangular Power Connectors 556137-6
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 - 2.58 MICM  [104 - 100 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 1.02 - 25.91 MM  [.04 - 1.02 INCH ] Connector Height : 9.91 MM  [.39 INCH ] Product Length : 36.83 MM  [1.45 INCH ] Product Width : 9.9 MM  [.39 INCH ] Wire Size (MMSQ) : .811 - 6.11 Wire Size (AWG) : 18 - 10 Wire Size (CMA) : 1600.53 - 12066.13 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Color : Blue Housing Material : Polycarbonate Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28486 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Adapters Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector System : Wire-to-Wire, Wire-to-Panel Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 55
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 2.54 - 2.58 MICM  [104 - 100 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.02 - 25.91 MM  [.04 - 1.02 INCH ]
  • Connector Height : 9.91 MM  [.39 INCH ]
  • Product Length : 36.83 MM  [1.45 INCH ]
  • Product Width : 9.9 MM  [.39 INCH ]
  • Wire Size (MMSQ) : .811 - 6.11
  • Wire Size (AWG) : 18 - 10
  • Wire Size (CMA) : 1600.53 - 12066.13

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Housing Color : Blue
  • Housing Material : Polycarbonate

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CSA, VDE, UL
  • Compatible With Approved Standards Products : UL E28486
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Adapters

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now
Power to the Board - 556137-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
556137-6
Power to the Board 556137-6
Power to the Board HSG AMPINNERGY WTW 1 POS BLUE

Power to the Board HSG AMPINNERGY WTW 1 POS BLUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 556137-6 556137-6
Product Name Rectangular Power Connectors Power to the Board
Device Type Receptacle
Applications Residential
Mounting Style Cable In Line
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 1761879-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
2 suppliers
Circular Power Connectors - 1445824-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2475426-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details