Manufacturer: TE Connectivity
Win Source Part Number: 850363-556137-4
Series: AMPINNERGY
Features: 1 Position Blade Type Power Housing Connector
Package: Bulk
Family Name: 556137
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 850363-556137-4 |
| Product Name | Unclassified - 556137-4 |