Manufacturer: TE Connectivity
Win Source Part Number: 907458-556137-2
Series: AMPINNERGY
Operating Temperature Range: 0°C ~ 105°C
Features: Position Blade Type Power Housing Connector Non-Gendered Black
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 556137
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 5561372, -556137-2-SI
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 907458-556137-2 |
| Product Name | Unclassified - 556137-2 |