TE Connectivity Hermaphroditic Housing, 1Pos, Pc, Blk; Product Range Amp Te Connectivity 556137-2

Description
HERMAPHRODITIC HOUSING, 1POS, PC, BLK; Product Range:AMPINNERGY Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMPINNERGY Series 556135-1, 556135-2, 556136-1 & 556136-2 Contacts RoHS Compliant: Yes
Description
HERMAPHRODITIC HOUSING, 1POS, PC, BLK; Product Range:AMPINNERGY Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMPINNERGY Series 556135-1, 556135-2, 556136-1 & 556136-2 Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hermaphroditic Housing, 1Pos, Pc, Blk; Product Range Amp Te Connectivity - 99X6152 - Newark, An Avnet Company
Chicago, IL, United States
Hermaphroditic Housing, 1Pos, Pc, Blk; Product Range Amp Te Connectivity
99X6152
Hermaphroditic Housing, 1Pos, Pc, Blk; Product Range Amp Te Connectivity 99X6152
HERMAPHRODITIC HOUSING, 1POS, PC, BLK; Product Range:AMPINNERGY Series; Gender:Hermaphroditi c; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMPINNERGY Series 556135-1, 556135-2, 556136-1 & 556136-2 Contacts RoHS Compliant: Yes

HERMAPHRODITIC HOUSING, 1POS, PC, BLK; Product Range:AMPINNERGY Series; Gender:Hermaphroditic; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMPINNERGY Series 556135-1, 556135-2, 556136-1 & 556136-2 Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99X6152
Product Name Hermaphroditic Housing, 1Pos, Pc, Blk; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details