TE Connectivity Primary Wire 5560703002

Description
Body Features Primary Wire Conductor Material : Nickel-Coated Copper Primary Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Electrical Characteristics Primary Wire Voltage Rating (VAC) : 600 Product Type Features Primary Wire Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Primary Wire Conductor Material : Nickel-Coated Copper Primary Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Electrical Characteristics Primary Wire Voltage Rating (VAC) : 600 Product Type Features Primary Wire Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - 5560703002 - TE Connectivity
Berwyn, PA, United States
Primary Wire
5560703002
Primary Wire 5560703002
Body Features Primary Wire Conductor Material : Nickel-Coated Copper Primary Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Electrical Characteristics Primary Wire Voltage Rating (VAC) : 600 Product Type Features Primary Wire Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Primary Wire Conductor Material : Nickel-Coated Copper
  • Primary Wire Insulation Material : Radiation-Crosslinked, Modified ETFE

Electrical Characteristics


  • Primary Wire Voltage Rating (VAC) : 600

Product Type Features


  • Primary Wire Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 5560703002
Product Name Primary Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0618883001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
View Details
Hook Up Wire - 003127-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 011035-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Primary Wire - 021880-000 - TE Connectivity
Specs
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin Plated Copper
View Details