TE Connectivity Heat Shrink Boots 555589-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 16 MM , 20 MM , 22 MM , 14 MM , 18 MM  [.55 INCH , .78 INCH , .63 INCH , .71 INCH , .86 INCH ] Compatible Cable Diameter Range : 12.2 - 27.2 MM  [.48 - 1.071 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : MIS-34867, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE Other Adhesive Code : 225 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 16 MM , 20 MM , 22 MM , 14 MM , 18 MM  [.55 INCH , .78 INCH , .63 INCH , .71 INCH , .86 INCH ] Compatible Cable Diameter Range : 12.2 - 27.2 MM  [.48 - 1.071 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : MIS-34867, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE Other Adhesive Code : 225 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 555589-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
555589-000
Heat Shrink Boots 555589-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 16 MM , 20 MM , 22 MM , 14 MM , 18 MM  [.55 INCH , .78 INCH , .63 INCH , .71 INCH , .86 INCH ] Compatible Cable Diameter Range : 12.2 - 27.2 MM  [.48 - 1.071 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : MIS-34867, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE Other Adhesive Code : 225 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 16 MM , 20 MM , 22 MM , 14 MM , 18 MM  [.55 INCH , .78 INCH , .63 INCH , .71 INCH , .86 INCH ]
  • Compatible Cable Diameter Range : 12.2 - 27.2 MM  [.48 - 1.071 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : MIS-34867, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE

Other


  • Adhesive Code : 225
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 555589-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
555589-000
shrink tube 555589-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 555589-000 555589-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 040571-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 035377P016 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin, Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
shrink tube - 037829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 013933-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details