Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Thyristors>
Package: SOT-1251-3
Product Status: Obsolete
Connector Type: Receptacle
Mounting Type: Fixed
Termination: Solder
Flange Feature: Housing/Shell (4-40)
Features: Digital Echo 36-SSOP
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | SOT-1251-3 |