555052-1 -- COUPLER, MODULAR; PHOSPHOR BRONZE; PANEL MOUNT; FEMALE; GOLD OVER NICKEL; MJ/MJ
TE Connectivity
Coupler, Modular; Phosphor Bronze; Panel Mount; Female; Gold over Nickel; MJ/MJ
555052-1
Description
Features:
Compact Couplers for Two Modular Plugs
Couplers Snap into 0.585" × 0.765" Rectangular Faceplate Cutouts
Wired One-to-One
Description
Features:
Compact Couplers for Two Modular Plugs
Couplers Snap into 0.585" × 0.765" Rectangular Faceplate Cutouts
Wired One-to-One
Suppliers
Coupler, Modular; Phosphor Bronze; Panel Mount; Female; Gold over Nickel; MJ/MJ
70087236
Features:
Compact Couplers for Two Modular Plugs
Couplers Snap into 0.585" × 0.765" Rectangular Faceplate Cutouts
Wired One-to-One
Features:
- Compact Couplers for Two Modular Plugs
- Couplers Snap into 0.585" × 0.765" Rectangular Faceplate Cutouts
- Wired One-to-One
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
70087236 |
|
Product Name
|
Coupler, Modular; Phosphor Bronze; Panel Mount; Female; Gold over Nickel; MJ/MJ |
|
Connector Type
|
Modular Connector and RJ Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers