TE Connectivity Heat Shrink Tubing 5550124002

Description
Body Features Flexibility : Flexible Fluid Type : Chemicals/Solvents, Water, Hydraulic Fluid, Lubricating Oil, Brake Fluid Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 43.4 MM  [1.709 INCH ] Recovered Wall Thickness (Nominal) : 3.17 MM  [.124 INCH ] Tubing Size Range : 43.4 - 76.2 MM  [1.709 - 3 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion, Fluids, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Chemicals/Solvents, Water, Hydraulic Fluid, Lubricating Oil, Brake Fluid Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 43.4 MM  [1.709 INCH ] Recovered Wall Thickness (Nominal) : 3.17 MM  [.124 INCH ] Tubing Size Range : 43.4 - 76.2 MM  [1.709 - 3 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion, Fluids, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5550124002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5550124002
Heat Shrink Tubing 5550124002
Body Features Flexibility : Flexible Fluid Type : Chemicals/Solvents, Water, Hydraulic Fluid, Lubricating Oil, Brake Fluid Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 43.4 MM  [1.709 INCH ] Recovered Wall Thickness (Nominal) : 3.17 MM  [.124 INCH ] Tubing Size Range : 43.4 - 76.2 MM  [1.709 - 3 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion, Fluids, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Chemicals/Solvents, Water, Hydraulic Fluid, Lubricating Oil, Brake Fluid
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 76.2 MM  [3 INCH ]
  • Recovered Inside Diameter (Max) : 43.4 MM  [1.709 INCH ]
  • Recovered Wall Thickness (Nominal) : 3.17 MM  [.124 INCH ]
  • Tubing Size Range : 43.4 - 76.2 MM  [1.709 - 3 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion, Fluids, Mechanical Damage, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Worldwide

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 121
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 135
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - 5550124002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5550124002
shrink tube 5550124002
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5550124002 5550124002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 000824-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 027138-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 078797-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 002071-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers