TE Connectivity Heat Shrink Tubing 5550084009

Description
Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Water, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 31.8 MM  [1.252 INCH ] Recovered Inside Diameter (Max) : 18.1 MM  [.713 INCH ] Recovered Wall Thickness (Nominal) : 2.2 MM  [.087 INCH ] Tubing Size Range : 18.1 - 31.8 MM  [.071 - 1.25 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Abrasion, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Water, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 31.8 MM  [1.252 INCH ] Recovered Inside Diameter (Max) : 18.1 MM  [.713 INCH ] Recovered Wall Thickness (Nominal) : 2.2 MM  [.087 INCH ] Tubing Size Range : 18.1 - 31.8 MM  [.071 - 1.25 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Abrasion, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5550084009 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5550084009
Heat Shrink Tubing 5550084009
Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Water, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 31.8 MM  [1.252 INCH ] Recovered Inside Diameter (Max) : 18.1 MM  [.713 INCH ] Recovered Wall Thickness (Nominal) : 2.2 MM  [.087 INCH ] Tubing Size Range : 18.1 - 31.8 MM  [.071 - 1.25 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Abrasion, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Brake Fluid, Water, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 31.8 MM  [1.252 INCH ]
  • Recovered Inside Diameter (Max) : 18.1 MM  [.713 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.2 MM  [.087 INCH ]
  • Tubing Size Range : 18.1 - 31.8 MM  [.071 - 1.25 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids, Mechanical Damage, Abrasion, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Worldwide

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 121
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 135
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - 5550084009 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5550084009
shrink tube 5550084009
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5550084009 5550084009
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 024335-002 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0041174003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Caps - 0081930001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
2 suppliers
shrink tube - 064743N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details