TE Connectivity Heat Shrink Tubing 555003J014

Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Chemicals/Solvents, Brake Fluid, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 7.3 - 12.7 MM  [.287 - .5 INCH ] Recovered Inside Diameter (Max) : 7.3 MM  [.287 INCH ] Recovered Wall Thickness (Nominal) : 1.21 MM  [.048 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Product Family : NT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 135
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Chemicals/Solvents, Brake Fluid, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 7.3 - 12.7 MM  [.287 - .5 INCH ] Recovered Inside Diameter (Max) : 7.3 MM  [.287 INCH ] Recovered Wall Thickness (Nominal) : 1.21 MM  [.048 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Product Family : NT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 555003J014 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
555003J014
Heat Shrink Tubing 555003J014
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Chemicals/Solvents, Brake Fluid, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 7.3 - 12.7 MM  [.287 - .5 INCH ] Recovered Inside Diameter (Max) : 7.3 MM  [.287 INCH ] Recovered Wall Thickness (Nominal) : 1.21 MM  [.048 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Product Family : NT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion Operating Temperature Range (DEGC) : -70 - 121 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 135

Body Features


  • Flexibility : Flexible
  • Fluid Type : Lubricating Oil, Chemicals/Solvents, Brake Fluid, Hydraulic Fluid, Water
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ]
  • Heat Shrink Tubing Size Range : 7.3 - 12.7 MM  [.287 - .5 INCH ]
  • Recovered Inside Diameter (Max) : 7.3 MM  [.287 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.21 MM  [.048 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Worldwide

Product Type Features


  • Product Family : NT
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids, Abrasion
  • Operating Temperature Range (DEGC) : -70 - 121
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 555003J014
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 003942-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 024285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Flexible Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Heat Shrink Tubing - 0418836004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 068860-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details