TE Connectivity Heat Shrink Tubing 5550034011

Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, Aviation Fuel, Brake Fluid, Chemicals/Solvents, Lubricating Oil Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.70:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 7.3 MM  [.287 INCH ] Recovered Wall Thickness (Nominal) : 1.21 MM  [.048 INCH ] Tubing Size Range : 7.3 - 12.7 MM  [.287 - .5 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, Aviation Fuel, Brake Fluid, Chemicals/Solvents, Lubricating Oil Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.70:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 7.3 MM  [.287 INCH ] Recovered Wall Thickness (Nominal) : 1.21 MM  [.048 INCH ] Tubing Size Range : 7.3 - 12.7 MM  [.287 - .5 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5550034011 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5550034011
Heat Shrink Tubing 5550034011
Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, Aviation Fuel, Brake Fluid, Chemicals/Solvents, Lubricating Oil Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.70:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 7.3 MM  [.287 INCH ] Recovered Wall Thickness (Nominal) : 1.21 MM  [.048 INCH ] Tubing Size Range : 7.3 - 12.7 MM  [.287 - .5 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water, Hydraulic Fluid, Aviation Fuel, Brake Fluid, Chemicals/Solvents, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.70:1

Dimensions


  • Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ]
  • Recovered Inside Diameter (Max) : 7.3 MM  [.287 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.21 MM  [.048 INCH ]
  • Tubing Size Range : 7.3 - 12.7 MM  [.287 - .5 INCH ]

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Strain Relief, Abrasion Resistant, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 5550034011 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5550034011
shrink tube 5550034011
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5550034011 5550034011
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 080731N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 036163-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details