TE Connectivity Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity 554955-1

Description
CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:50 Position CHAMP IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:50 Position CHAMP IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity - 90F8354 - Newark, An Avnet Company
Chicago, IL, United States
Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity
90F8354
Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity 90F8354
CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:50 Position CHAMP IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:50 Position CHAMP IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F8354
Product Name Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details