TE Connectivity Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity 554946-2

Description
CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:50 Position Champ IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes
Description
CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:50 Position Champ IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity - 90F8356 - Newark, An Avnet Company
Chicago, IL, United States
Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity
90F8356
Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity 90F8356
CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:50 Position Champ IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:50 Position Champ IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F8356
Product Name Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 13 mm (0.5118 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details