TE Connectivity Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity 554946-1

Description
CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:50 Position Champ IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes
Description
CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:50 Position Champ IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity - 90F4140 - Newark, An Avnet Company
Chicago, IL, United States
Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity
90F4140
Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity 90F4140
CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:50 Position Champ IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:50 Position Champ IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4140
Product Name Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details