TE Connectivity Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity 554945-1

Description
CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:36 Position Champ IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:36 Position Champ IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity - 90F4139 - Newark, An Avnet Company
Chicago, IL, United States
Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity
90F4139
Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity 90F4139
CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:36 Position Champ IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR COVER KIT, THERMOPLASTIC; Accessory Type:Cable Connector Kit; For Use With:36 Position Champ IDC Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4139
Product Name Connector Cover Kit, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details