TE Connectivity Board to Board & Mezzanine Connectors 5536511-4

Description
2MM FB,ASY,192,SIG,REC,E N,3.55
Request a Quote Datasheet
Description
2MM FB,ASY,192,SIG,REC,E N,3.55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5536511-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5536511-4
Board to Board & Mezzanine Connectors 5536511-4
2MM FB,ASY,192,SIG,REC,E N,3.55

2MM FB,ASY,192,SIG,REC,EN,3.55

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5536511-4
Board to Board & Mezzanine Connectors 5536511-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
3A 30V Electronic Connector
407-5536511-4
3A 30V Electronic Connector 407-5536511-4
192 Pos 4 Row 2mm Pitch Right Angle Receptacle, 3A, 30V, Gold/Tin Product overview: 5536511-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 30V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536511-4 can be used for catalog matching and distributor lookup.

192 Pos 4 Row 2mm Pitch Right Angle Receptacle, 3A, 30V, Gold/Tin Product overview: 5536511-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 30V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536511-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 5536511-4 - 764023-5536511-4 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5536511-4
764023-5536511-4
Backplane Connectors - 5536511-4 764023-5536511-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764023-5536511-4 Series: Z-PACK Packaging: Tube Number of Positions: 192 Pitch: 0.079" (2.00mm) Color: Natural Operating Temperature Range: -55°C ~ 125°C Features: Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Connector Style: Futurebus Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Family Name: 5536511 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): HM1F44FDP000H6; MP2-S192-41P1-TG30; HM1F44FDP000H6P; Introduction Date: July 15, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764023-5536511-4
Series: Z-PACK
Packaging: Tube
Number of Positions: 192
Pitch: 0.079" (2.00mm)
Color: Natural
Operating Temperature Range: -55°C ~ 125°C
Features: Spacer
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Connector Style: Futurebus
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 5536511
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): HM1F44FDP000H6; MP2-S192-41P1-TG30; HM1F44FDP000H6P;
Introduction Date: July 15, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Backplane Connectors - 5536511-4 - 729093-5536511-4 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5536511-4
729093-5536511-4
Backplane Connectors - 5536511-4 729093-5536511-4
Manufacturer: Tyco Electronics Win Source Part Number: 729093-5536511-4 Manufacturer Homepage: www.te.com Reference Date Code: 1015 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 729093-5536511-4
Manufacturer Homepage: www.te.com
Reference Date Code: 1015
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Specialized - 5536511-4 - ODG (Origin Data Global)
Shenzhen, China
Specialized
5536511-4
Specialized 5536511-4
CONN RCPT FUTUREBUS 192P EDGE MT

CONN RCPT FUTUREBUS 192P EDGE MT

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5536511-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5536511-4
Backplane Connectors - Specialized 5536511-4
CONN RCPT FUTUREBUS 192P EDGE MT

CONN RCPT FUTUREBUS 192P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536511-4 407-5536511-4 764023-5536511-4 729093-5536511-4 5536511-4 5536511-4
Product Name Board to Board & Mezzanine Connectors 3A 30V Electronic Connector Backplane Connectors - 5536511-4 Backplane Connectors - 5536511-4 Specialized Backplane Connectors - Specialized
Connector Type Board to Board Connector
Termination Press-Fit Press-Fit Press-Fit
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASD - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Blade Type Power Connectors - 1320G3 - Lingto Electronic Limited
View Details
3 suppliers