TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 5536511-1

Description
Win Source Part Number: 1039285-5536511-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK Number of Positions: 24 Pitch: 0.079" (2.00mm) Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Package: Tube Connector Style: Futurebus Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 48 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 87710-2012; 5536507-1; 5223008-1; SSW-108-02-G-T-RA; ESQ-108-13-L-T; ESQ-108-12-T-T553651 11; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A31571,-5536511-1-SI ,55365111 Base Product Number: 5536511
Request a Quote Datasheet
Description
Win Source Part Number: 1039285-5536511-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK Number of Positions: 24 Pitch: 0.079" (2.00mm) Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Package: Tube Connector Style: Futurebus Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 48 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 87710-2012; 5536507-1; 5223008-1; SSW-108-02-G-T-RA; ESQ-108-13-L-T; ESQ-108-12-T-T553651 11; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A31571,-5536511-1-SI ,55365111 Base Product Number: 5536511
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1039285-5536511-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1039285-5536511-1
Connectors, Interconnects - Backplane Connectors - Specialized 1039285-5536511-1
Win Source Part Number: 1039285-5536511-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK Number of Positions: 24 Pitch: 0.079" (2.00mm) Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Package: Tube Connector Style: Futurebus Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Standard Package: 48 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 87710-2012; 5536507-1; 5223008-1; SSW-108-02-G-T-RA; ESQ-108-13-L-T; ESQ-108-12-T-T553651 11; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A31571,-5536511-1-SI ,55365111 Base Product Number: 5536511

Win Source Part Number: 1039285-5536511-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Z-PACK
Number of Positions: 24
Pitch: 0.079" (2.00mm)
Color: Natural
Features: Board Guide, Spacer
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Package: Tube
Connector Style: Futurebus
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Standard Package: 48
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 87710-2012; 5536507-1; 5223008-1; SSW-108-02-G-T-RA; ESQ-108-13-L-T; ESQ-108-12-T-T55365111;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A31571,-5536511-1-SI,55365111
Base Product Number: 5536511

Buy Now Datasheet
Singapore, Singapore
3A 30V Electronic Connector
407-5536511-1
3A 30V Electronic Connector 407-5536511-1
24 Pos 4 Row 2mm Pitch Receptacle Header, 3A, Gold/Tin, 30V, TH Product overview: 5536511-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 30V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536511-1 can be used for catalog matching and distributor lookup.

24 Pos 4 Row 2mm Pitch Receptacle Header, 3A, Gold/Tin, 30V, TH Product overview: 5536511-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 30V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536511-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5536511-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5536511-1
Board to Board & Mezzanine Connectors 5536511-1
2MM FB,ASY,024,SIG,REC,E N,3.55

2MM FB,ASY,024,SIG,REC,EN,3.55

Buy Now
Backplane Connectors - Specialized - 5536511-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5536511-1
Backplane Connectors - Specialized 5536511-1
CONN RCPT FUTUREBUS 24P EDGE MNT

CONN RCPT FUTUREBUS 24P EDGE MNT

Supplier's Site Datasheet
Card Edge & Backplane Connector, Z-Pack Series, Backplane, Receptacle, 24, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity - 25M4711 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Z-Pack Series, Backplane, Receptacle, 24, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity
25M4711
Card Edge & Backplane Connector, Z-Pack Series, Backplane, Receptacle, 24, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity 25M4711
Card Edge & Backplane Connector, Z-PACK Series, Backplane, Receptacle, 24, 2 mm, Press Fit RoHS Compliant: Yes

Card Edge & Backplane Connector, Z-PACK Series, Backplane, Receptacle, 24, 2 mm, Press Fit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1039285-5536511-1 407-5536511-1 5536511-1 5536511-1 25M4711
Product Name Connectors, Interconnects - Backplane Connectors - Specialized 3A 30V Electronic Connector Board to Board & Mezzanine Connectors Backplane Connectors - Specialized Card Edge & Backplane Connector, Z-Pack Series, Backplane, Receptacle, 24, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity
Termination Press-Fit Press-Fit
Mounting Board Edge, Through Hole, Right Angle
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

M.2 Connectors - 2199119-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details