2mm 96 Pos Signal Header, Right Angle, Gold Plated Product overview: 5536510-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536510-3 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 6-UDFN Exposed Pad, 6-TMLF
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Contact Finish: Tin
2MM FB,ASY,096,SIG,REC,S
Board to Board & Mezzanine Connectors
CONN RCPT FUTUREBUS 96P EDGE MNT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 407-5536510-3 | 5536510-3 | 5536510-3 | |
| Product Name | Electronic Connector | Connectors,Interconnects | Board to Board & Mezzanine Connectors | Backplane Connectors - Specialized |
| Gender | Female / Jack | |||
| Termination | Solder | Solder | ||
| Voltage Rating | 30 volts |